Littelfuse, Inc. Triac, 1.2Kv, 200A, To-220-3; Peak Repetitive Off State Voltage Littelfuse CLA40MT1200NPB

Description
TRIAC, 1.2KV, 200A, TO-220-3; Peak Repetitive Off State Voltage:1.2kV; On State RMS Current:44A; Triac Case Style:TO-220; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:200A; Holding Current Max:50mA RoHS Compliant: Yes
Datasheet
Description
TRIAC, 1.2KV, 200A, TO-220-3; Peak Repetitive Off State Voltage:1.2kV; On State RMS Current:44A; Triac Case Style:TO-220; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:200A; Holding Current Max:50mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, 1.2Kv, 200A, To-220-3; Peak Repetitive Off State Voltage Littelfuse - 02AH9427 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 1.2Kv, 200A, To-220-3; Peak Repetitive Off State Voltage Littelfuse
02AH9427
Triac, 1.2Kv, 200A, To-220-3; Peak Repetitive Off State Voltage Littelfuse 02AH9427
TRIAC, 1.2KV, 200A, TO-220-3; Peak Repetitive Off State Voltage:1.2kV; On State RMS Current:44A; Triac Case Style:TO-220; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:200A; Holding Current Max:50mA RoHS Compliant: Yes

TRIAC, 1.2KV, 200A, TO-220-3; Peak Repetitive Off State Voltage:1.2kV; On State RMS Current:44A; Triac Case Style:TO-220; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:200A; Holding Current Max:50mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 02AH9427
Product Name Triac, 1.2Kv, 200A, To-220-3; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tvs Diode; Clamping Voltage Vc Max Infineon - 68R0498 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD3USB3S/CZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details
Plug-In GFCI Plug Compact Size Manual Reset 5-20P UL Recoginzed - G20PMR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details