Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CURRENT SENSORS
LITTELFUSE, INC.
CH1B032B-D07C-C -- CURRENT SENSORS
Littelfuse, Inc.
Current Sensors
CH1B032B-D07C-C
Description
SENSOR FOR BATTERY MANAGEMENT
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SENSOR FOR BATTERY MANAGEMENT
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Current Sensors
5346-CH1B032B-D07C-C-ND
Current Sensors
5346-CH1B032B-D07C-C-ND
SENSOR FOR BATTERY MANAGEMENT
SENSOR FOR BATTERY MANAGEMENT
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Current Sensors
Product Number
5346-CH1B032B-D07C-C-ND
Product Name
Current Sensors
Loop Type
Open Loop
Technology
Hall-Effect
Operating Temperature
-40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data
Similar Products
Knick Interface LLC
Current Transducer 2000 VDC
P51000K11-M1M/11
Specs
Current Type
DC Current
Electrical Output
Voltage; Outputs an analog current signal; 4..20mA, ±20mA, ±10V, ...
Voltage
0.0300 to 0.1000 volts
View Details
Rochester Electronics
Current Transducers - ACS730KLCTR-40AB-T
ACS730KLCTR-40AB-T
View Details
Hottinger Bruel and Kjaer UK Ltd.
CURRENT TRANSDUCER 50A RMS
1-CTS50ID
Specs
Current Type
AC Current
Technology
Fluxgate
Current
75 amps
View Details
Isabellenhutte USA
AC Current Sensors
IPC Series
Specs
Current Type
AC Current
Technology
Shunt-Based Design
Mounting / Configuration
Bar Bus Mounting
View Details