Littelfuse, Inc. Gas Discharge Tube, 2P, 5Ka, 1.5Kv, Full Reel; Product Range Littelfuse CG5600L

Description
GAS DISCHARGE TUBE, 2P, 5KA, 1.5KV, FULL REEL; Product Range:CG5 Series; DC Breakover Voltage:600V; GDT Case Style:Axial Leaded; Impulse Discharge Current:500A; Impulse Sparkover Voltage:1kV; Breakdown Voltage:720V; Capacitance:1pF RoHS Compliant: Yes
Description
GAS DISCHARGE TUBE, 2P, 5KA, 1.5KV, FULL REEL; Product Range:CG5 Series; DC Breakover Voltage:600V; GDT Case Style:Axial Leaded; Impulse Discharge Current:500A; Impulse Sparkover Voltage:1kV; Breakdown Voltage:720V; Capacitance:1pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 5Ka, 1.5Kv, Full Reel; Product Range Littelfuse - 30K6827 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 5Ka, 1.5Kv, Full Reel; Product Range Littelfuse
30K6827
Gas Discharge Tube, 2P, 5Ka, 1.5Kv, Full Reel; Product Range Littelfuse 30K6827
GAS DISCHARGE TUBE, 2P, 5KA, 1.5KV, FULL REEL; Product Range:CG5 Series; DC Breakover Voltage:600V; GDT Case Style:Axial Leaded; Impulse Discharge Current:500A; Impulse Sparkover Voltage:1kV; Breakdown Voltage:720V; Capacitance:1pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 5KA, 1.5KV, FULL REEL; Product Range:CG5 Series; DC Breakover Voltage:600V; GDT Case Style:Axial Leaded; Impulse Discharge Current:500A; Impulse Sparkover Voltage:1kV; Breakdown Voltage:720V; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30K6827
Product Name Gas Discharge Tube, 2P, 5Ka, 1.5Kv, Full Reel; Product Range Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C263U075DC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details