Littelfuse, Inc. Gas Discharge Tube, 2P, 5Ka, 650V, Full Reel; Product Range Littelfuse CG5230L

Description
GAS DISCHARGE TUBE, 2P, 5KA, 650V, FULL REEL; Product Range:CG5 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:500V; Breakdown Voltage:276V; Capacitance:1pF RoHS Compliant: Yes
Description
GAS DISCHARGE TUBE, 2P, 5KA, 650V, FULL REEL; Product Range:CG5 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:500V; Breakdown Voltage:276V; Capacitance:1pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 5Ka, 650V, Full Reel; Product Range Littelfuse - 30K6823 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 5Ka, 650V, Full Reel; Product Range Littelfuse
30K6823
Gas Discharge Tube, 2P, 5Ka, 650V, Full Reel; Product Range Littelfuse 30K6823
GAS DISCHARGE TUBE, 2P, 5KA, 650V, FULL REEL; Product Range:CG5 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:500V; Breakdown Voltage:276V; Capacitance:1pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 5KA, 650V, FULL REEL; Product Range:CG5 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:500V; Breakdown Voltage:276V; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30K6823
Product Name Gas Discharge Tube, 2P, 5Ka, 650V, Full Reel; Product Range Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers