Littelfuse, Inc. Gas Discharge Tube, 2P, 10Ka, 2Kv; Product Range Littelfuse CG31.5L

Description
GAS DISCHARGE TUBE, 2P, 10KA, 2KV; Product Range:CG3 Series; DC Breakover Voltage:1.5kV; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:2kV; Breakdown Voltage:1800V; Capacitance:1pF RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 2P, 10KA, 2KV; Product Range:CG3 Series; DC Breakover Voltage:1.5kV; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:2kV; Breakdown Voltage:1800V; Capacitance:1pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 10Ka, 2Kv; Product Range Littelfuse - 64K2256 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 10Ka, 2Kv; Product Range Littelfuse
64K2256
Gas Discharge Tube, 2P, 10Ka, 2Kv; Product Range Littelfuse 64K2256
GAS DISCHARGE TUBE, 2P, 10KA, 2KV; Product Range:CG3 Series; DC Breakover Voltage:1.5kV; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:2kV; Breakdown Voltage:1800V; Capacitance:1pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 10KA, 2KV; Product Range:CG3 Series; DC Breakover Voltage:1.5kV; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:2kV; Breakdown Voltage:1800V; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 64K2256
Product Name Gas Discharge Tube, 2P, 10Ka, 2Kv; Product Range Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details