Littelfuse, Inc. Gas Discharge Tube, 2P, 2.5Ka, 1.2Kv, Full Reel; Product Range Littelfuse CG2470MS

Description
GAS DISCHARGE TUBE, 2P, 2.5KA, 1.2KV, FULL REEL; Product Range:CG2 Series; DC Breakover Voltage:470V; GDT Case Style:SMD; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:850V; Breakdown Voltage:540V; Capacitance:1pF RoHS Compliant: Yes
Description
GAS DISCHARGE TUBE, 2P, 2.5KA, 1.2KV, FULL REEL; Product Range:CG2 Series; DC Breakover Voltage:470V; GDT Case Style:SMD; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:850V; Breakdown Voltage:540V; Capacitance:1pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 2.5Ka, 1.2Kv, Full Reel; Product Range Littelfuse - 01J1222 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 2.5Ka, 1.2Kv, Full Reel; Product Range Littelfuse
01J1222
Gas Discharge Tube, 2P, 2.5Ka, 1.2Kv, Full Reel; Product Range Littelfuse 01J1222
GAS DISCHARGE TUBE, 2P, 2.5KA, 1.2KV, FULL REEL; Product Range:CG2 Series; DC Breakover Voltage:470V; GDT Case Style:SMD; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:850V; Breakdown Voltage:540V; Capacitance:1pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 2.5KA, 1.2KV, FULL REEL; Product Range:CG2 Series; DC Breakover Voltage:470V; GDT Case Style:SMD; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:850V; Breakdown Voltage:540V; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01J1222
Product Name Gas Discharge Tube, 2P, 2.5Ka, 1.2Kv, Full Reel; Product Range Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details