Littelfuse, Inc. Gas Discharge Tube, 2P, 2.5Ka, 700V; Product Range Littelfuse CG2230

Description
GAS DISCHARGE TUBE, 2P, 2.5KA, 700V; Product Range:CG2 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:600V; Breakdown Voltage:265V; Capacitance:1pF RoHS Compliant: Yes
Description
GAS DISCHARGE TUBE, 2P, 2.5KA, 700V; Product Range:CG2 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:600V; Breakdown Voltage:265V; Capacitance:1pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 2.5Ka, 700V; Product Range Littelfuse - 64K2254 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 2.5Ka, 700V; Product Range Littelfuse
64K2254
Gas Discharge Tube, 2P, 2.5Ka, 700V; Product Range Littelfuse 64K2254
GAS DISCHARGE TUBE, 2P, 2.5KA, 700V; Product Range:CG2 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:600V; Breakdown Voltage:265V; Capacitance:1pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 2.5KA, 700V; Product Range:CG2 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:600V; Breakdown Voltage:265V; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 64K2254
Product Name Gas Discharge Tube, 2P, 2.5Ka, 700V; Product Range Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details