The CAP-80/7.5/440R is a motor run capacitor designed for applications such as HVAC systems, pool and spa motors, and food service equipment. It features a capacitance of 80 µF and 7.5 µF, with a rated voltage of 370 to 440 VAC. The capacitor is constructed from aluminum oil-filled materials and is available in round or oval case options. It operates effectively within a temperature range of -40°C to 70°C and has a maximum dissipation factor of 0.1%. The internal protection bridge is UL recognized and can interrupt currents up to 10,000 amps. The capacitor has a leakage current of 30 µA maximum and is rated for an operating life of 22,000 hours with a 94% survival rate, with an option for 60,000 hours. Terminations are .250,Ä= x .032,Ä= quick connect terminals, and the case is unpainted aluminum. Custom configurations are available upon request.
A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed customer requirements—all capacitors undergo in-house testing and validation. We carry extensive inventory to meet delivery schedules.
7.5µF, 80µF Capacitor 2 Array 440V Radial, Can - QC Terminals
CAP FILM 80UF/7.5UF 370-440V RND
| Littelfuse, Inc. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CAP-80/7.5/440R | 3766-CAP-80/7.5/440R-ND | CAP-80/7.5/440R |
| Product Name | Motor Run Capacitor | Motor Start, Motor Run Capacitors (AC) | Capacitor Networks, Arrays |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | ||
| Capacitance Range | 80 microF | 7.5 microF | 7.5 to 80 microF |
| WVAC | 440 volts | ||
| Mounting Style | Strap Mount | Chassis Mount | Chassis Mount |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |