Littelfuse, Inc. Capacitors, Inductors & Resistors - Capacitors - Series: HCK - CAP-5/440R CAP-5/440R

Description
A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed customer requirements—all capacitors undergo in-house testing and validation. We carry extensive inventory to meet delivery schedules.
Request a Quote Datasheet
Description
A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed customer requirements—all capacitors undergo in-house testing and validation. We carry extensive inventory to meet delivery schedules.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors, Inductors & Resistors - Capacitors - Series: HCK - CAP-5/440R - CAP-5/440R - Littelfuse, Inc.
Rosemont, IL, United States
Capacitors, Inductors & Resistors - Capacitors - Series: HCK - CAP-5/440R
CAP-5/440R
Capacitors, Inductors & Resistors - Capacitors - Series: HCK - CAP-5/440R CAP-5/440R
A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed customer requirements—all capacitors undergo in-house testing and validation. We carry extensive inventory to meet delivery schedules.

A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed customer requirements—all capacitors undergo in-house testing and validation. We carry extensive inventory to meet delivery schedules.

Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 3766-CAP-5/440R-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
3766-CAP-5/440R-ND
Motor Start, Motor Run Capacitors (AC) 3766-CAP-5/440R-ND
5µF 440V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals 60000 Hrs @ 70°C

5µF 440V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals 60000 Hrs @ 70°C

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Capacitors Capacitors
Product Number CAP-5/440R 3766-CAP-5/440R-ND
Product Name Capacitors, Inductors & Resistors - Capacitors - Series: HCK - CAP-5/440R Motor Start, Motor Run Capacitors (AC)
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Capacitance Range 5 microF 5 microF
WVAC 440 volts
Mounting Style Strap Mount Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details