A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed customer requirements—all capacitors undergo in-house testing and validation. We carry extensive inventory to meet delivery schedules.
10µF 440V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals 60000 Hrs @ 70°C
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CAP-10/440R | 3766-CAP-10/440R-ND |
| Product Name | Motor Run Capacitor | Motor Start, Motor Run Capacitors (AC) |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Capacitance Range | 10 microF | 10 microF |
| WVAC | 440 volts | |
| Mounting Style | Strap Mount | Chassis Mount |