Littelfuse, Inc. Littelfuse 0UCB020.X 20A UCB Circuit Breaker BUCB020.Z

Description
Littelfuse 0UCB020.X Universal Circuit Breakers Category: ATO / ATC Circuit Breakers Manufacturer: Littelfuse Series: UCB Type: Non-Cycling Type II Blade Mounting Style: ATO/ATC Blade Use in place of the ATOF and ATC type fuses Blades can be snapped off to fit three different lengths: 0.30", 0.50", or 0.75" Circuit breakers remain open until the trouble on the line is corrected, or when power is turned off
Request a Quote Datasheet
Description
Littelfuse 0UCB020.X Universal Circuit Breakers Category: ATO / ATC Circuit Breakers Manufacturer: Littelfuse Series: UCB Type: Non-Cycling Type II Blade Mounting Style: ATO/ATC Blade Use in place of the ATOF and ATC type fuses Blades can be snapped off to fit three different lengths: 0.30", 0.50", or 0.75" Circuit breakers remain open until the trouble on the line is corrected, or when power is turned off
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0UCB020.X 20A UCB Circuit Breaker - 46620 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0UCB020.X 20A UCB Circuit Breaker
46620
Littelfuse 0UCB020.X 20A UCB Circuit Breaker 46620
Littelfuse 0UCB020.X Universal Circuit Breakers Category: ATO / ATC Circuit Breakers Manufacturer: Littelfuse Series: UCB Type: Non-Cycling Type II Blade Mounting Style: ATO/ATC Blade Use in place of the ATOF and ATC type fuses Blades can be snapped off to fit three different lengths: 0.30", 0.50", or 0.75" Circuit breakers remain open until the trouble on the line is corrected, or when power is turned off
  • Littelfuse 0UCB020.X Universal Circuit Breakers
  • Category: ATO / ATC Circuit Breakers
  • Manufacturer: Littelfuse
  • Series: UCB
  • Type: Non-Cycling Type II Blade
  • Mounting Style: ATO/ATC Blade
  • Use in place of the ATOF and ATC type fuses
  • Blades can be snapped off to fit three different lengths: 0.30", 0.50", or 0.75"
  • Circuit breakers remain open until the trouble on the line is corrected, or when power is turned off
Supplier's Site Datasheet
Circuit Breakers - BUCB020.Z-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
BUCB020.Z-ND
Circuit Breakers BUCB020.Z-ND
Circuit Breaker 20A AC 12V DC Automatic Reset Holder

Circuit Breaker 20A AC 12V DC Automatic Reset Holder

Buy Now

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number 46620 BUCB020.Z-ND
Product Name Littelfuse 0UCB020.X 20A UCB Circuit Breaker Circuit Breakers
Rated DC Voltage 12 volts
Rated Current 20 amps 20 amps
Text for Mounting

ATO / ATC Blade

Holder
Unlock Full Specs
to access all available technical data