C&K Components Dip Switch, 8Pos, Spst, Slide; No. Of Circuits C&k Components BD08

Description
DIP SWITCH, 8POS, SPST, SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:25V; Contact Current DC Max:25mA; Product Range:BD Series
Datasheet
Description
DIP SWITCH, 8POS, SPST, SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:25V; Contact Current DC Max:25mA; Product Range:BD Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch, 8Pos, Spst, Slide; No. Of Circuits C&k Components - 38M9908 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 8Pos, Spst, Slide; No. Of Circuits C&k Components
38M9908
Dip Switch, 8Pos, Spst, Slide; No. Of Circuits C&k Components 38M9908
DIP SWITCH, 8POS, SPST, SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:25V; Contact Current DC Max:25mA; Product Range:BD Series

DIP SWITCH, 8POS, SPST, SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:25V; Contact Current DC Max:25mA; Product Range:BD Series

Supplier's Site Datasheet
Bd08 Rohs Compliant C&k Components - 95AC8138 - Newark, An Avnet Company
Chicago, IL, United States
Bd08 Rohs Compliant C&k Components
95AC8138
Bd08 Rohs Compliant C&k Components 95AC8138
BD08 ROHS COMPLIANT: YES

BD08 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 38M9908 95AC8138
Product Name Dip Switch, 8Pos, Spst, Slide; No. Of Circuits C&k Components Bd08 Rohs Compliant C&k Components
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details