TE Connectivity DIP Switch 1-1437507-7

Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze DIP & SIP Switch Contact Mating Area Plating Material : Gold Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 500 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyester Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Other Comment : 2x10-9 ω Product Type Features DIP & SIP Switch Product Type : Jumper Plug Assembly DIP & SIP Switch Type : DIP Switch Sealed DIP & SIP Switch : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze DIP & SIP Switch Contact Mating Area Plating Material : Gold Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 500 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyester Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Other Comment : 2x10-9 ω Product Type Features DIP & SIP Switch Product Type : Jumper Plug Assembly DIP & SIP Switch Type : DIP Switch Sealed DIP & SIP Switch : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-1437507-7 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-1437507-7
DIP Switch 1-1437507-7
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze DIP & SIP Switch Contact Mating Area Plating Material : Gold Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 500 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyester Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Other Comment : 2x10-9 ω Product Type Features DIP & SIP Switch Product Type : Jumper Plug Assembly DIP & SIP Switch Type : DIP Switch Sealed DIP & SIP Switch : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw

Contact Features


  • Auto-Insertable : No
  • Contact Base Material : Phosphor Bronze
  • DIP & SIP Switch Contact Mating Area Plating Material : Gold

Electrical Characteristics


  • DIP & SIP Switch Voltage Rating (VDC) : 500

Housing Features


  • DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ]
  • DIP & SIP Switch Housing Color : Black
  • DIP & SIP Switch Housing Material : Polyester

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : Through Hole

Other


  • Comment : 2x10-9 Ω

Product Type Features


  • DIP & SIP Switch Product Type : Jumper Plug Assembly
  • DIP & SIP Switch Type : DIP Switch
  • Sealed DIP & SIP Switch : No

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 1-1437507-7
Product Name DIP Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1977830-3 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2396234-8 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 450-1463-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details