Slide Switch DPDT Surface Mount
Slide Switch DPDT Surface Mount
Slide Switch DPDT Surface Mount
C & K AYZ0202AGRLC Slide Switch
Slide Switches 1P2T SMT 1.2A SUBMIN
SWITCH SLIDE DPDT 100MA 12V
SWITCH SLIDE DPDT 100MA 12V
Slide Switch, DPDT, Vertical, SMD, 100 mA RoHS Compliant: Yes
SLIDE SWITCH, DPDT, 0.1A, 12VDC, SMD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:AYZ Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 401-2013-1-ND | 7931504P | AYZ0202AGRLC | AYZ0202AGRLC | AYZ0202AGRLC | 95W3020 | 34AH5832 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Dpdt, Vertical, Smd, 100 Ma Rohs Compliant C&k Components | Slide Switch, Dpdt, 0.1A, 12Vdc, Smd; Contact Configuration C&k Components |
| Terminal Type | Surface Mount Technology; Gull Wing | PC Terminal | Gull Wing | Surface Mount Technology | |||
| Operating Temp | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Three Position (No Center-OFF) | ON / ON (Low / High) | ||||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |