Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
SLIDE SWITCH, SPDT, 0.1A, 12VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:AYZ Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
SWITCH SLIDE SPDT 100MA 12V
Slide Switches SPDT SMT 1.2A SUBMIN
SWITCH SLIDE SPDT 100MA 12V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 401-2012-1-ND | 34AH5830 | AYZ0102AGRLC | AYZ0102AGRLC | AYZ0102AGRLC |
| Product Name | Slide Switches | Slide Switch, Spdt, 0.1A, 12Vdc, Smd; Contact Configuration C&k Components | Switches - Slide Switches | Slide Switches | Slide Switches |
| Terminal Type | Gull Wing | Surface Mount Technology | Gull Wing | ||
| Operating Temp | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | SPDT | |
| Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |