Aratas America LLC D2D Power/Door Switch D2D-3104

Description
Door Interlock Power Switch with Minimum Contact gap of 3 mm Offers the minimum contact gap of 3 mm required for power switches as standard equipment. Safety considerations include a double return spring and direct drive positive contact opening feature. Pull-on lock model for easy maintenance is also available.
Request a Quote Datasheet
Description
Door Interlock Power Switch with Minimum Contact gap of 3 mm Offers the minimum contact gap of 3 mm required for power switches as standard equipment. Safety considerations include a double return spring and direct drive positive contact opening feature. Pull-on lock model for easy maintenance is also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2D Power/Door Switch - D2D-3104 - Aratas America LLC
Hoffman Estates, IL, United States
D2D Power/Door Switch
D2D-3104
D2D Power/Door Switch D2D-3104
Door Interlock Power Switch with Minimum Contact gap of 3 mm Offers the minimum contact gap of 3 mm required for power switches as standard equipment. Safety considerations include a double return spring and direct drive positive contact opening feature. Pull-on lock model for easy maintenance is also available.

Door Interlock Power
Switch with Minimum
Contact gap of 3 mm

  • Offers the minimum contact gap of 3 mm required for power switches as standard equipment.
  • Safety considerations include a double return spring and direct drive positive contact opening feature.
  • Pull-on lock model for easy maintenance is also available.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW985-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW985-ND
Snap Action, Limit Switches SW985-ND
SWITCH SNAP ACT DPST-NO 16A 250V

SWITCH SNAP ACT DPST-NO 16A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2D-3104
Basic / Snap Action Switches D2D-3104
Basic / Snap Action Switches DPST-NO 3mm Ct gap Panel Mt type

Basic / Snap Action Switches DPST-NO 3mm Ct gap Panel Mt type

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2D-3104 SW985-ND D2D-3104
Product Name D2D Power/Door Switch Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Pushbutton Style Round (Pin Plunger) Pushbutton Style; Plunger
Common Size Standard
Pole and Throw Specifications Double Pole, Single Throw (DPST); DPST-NO Double Pole, Single Throw (DPST)
Configuration Normally Open (NO) Normally Open (NO)
Maximum Current 16 amps 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Style Pushbutton Style
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
Configuration Normally Closed (NC)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01L3-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
D2F Ultra Subminiature Basic Switch - D2F-L30-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-A02HS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details