TE Connectivity Snap Action Switches 1825043-6

Description
Body Features Movement Differential : .12 MM  [.005 INCH ] Releasing Force : 21 G  [.741 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 6.9 MM  [.272 INCH ] Contact Features Contact Base Material : Brass Snap Action Switch Contact Current Rating (AMP) : .1 Switch Contact Plating Material : Gold over Nickel Dimensions Pre Travel : .6 MM  [.024 INCH ] Electrical Characteristics Snap Action Switch Voltage Rating (VAC) : 125 Snap Action Switch Voltage Rating (VDC) : 30 Housing Features Housing Material : Nylon - GF Mechanical Attachment Snap Action Switch Mounting Angle : Right Angle Operation/Applicatio n Operating Force : 80 G  [2.822 OZ ] Other Over Travel : .2 MM  [.008 INCH ] Product Type Features Actuator Style : Pin Plunger Product Type : Switch Switch Connection Type : Printed Circuit Board Switch Style : Ultra Miniature Switch Type : Snap Action Termination Features Termination Type : Printed Circuit Board Left
Request a Quote
Description
Body Features Movement Differential : .12 MM  [.005 INCH ] Releasing Force : 21 G  [.741 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 6.9 MM  [.272 INCH ] Contact Features Contact Base Material : Brass Snap Action Switch Contact Current Rating (AMP) : .1 Switch Contact Plating Material : Gold over Nickel Dimensions Pre Travel : .6 MM  [.024 INCH ] Electrical Characteristics Snap Action Switch Voltage Rating (VAC) : 125 Snap Action Switch Voltage Rating (VDC) : 30 Housing Features Housing Material : Nylon - GF Mechanical Attachment Snap Action Switch Mounting Angle : Right Angle Operation/Applicatio n Operating Force : 80 G  [2.822 OZ ] Other Over Travel : .2 MM  [.008 INCH ] Product Type Features Actuator Style : Pin Plunger Product Type : Switch Switch Connection Type : Printed Circuit Board Switch Style : Ultra Miniature Switch Type : Snap Action Termination Features Termination Type : Printed Circuit Board Left
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1825043-6 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
1825043-6
Snap Action Switches 1825043-6
Body Features Movement Differential : .12 MM  [.005 INCH ] Releasing Force : 21 G  [.741 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 6.9 MM  [.272 INCH ] Contact Features Contact Base Material : Brass Snap Action Switch Contact Current Rating (AMP) : .1 Switch Contact Plating Material : Gold over Nickel Dimensions Pre Travel : .6 MM  [.024 INCH ] Electrical Characteristics Snap Action Switch Voltage Rating (VAC) : 125 Snap Action Switch Voltage Rating (VDC) : 30 Housing Features Housing Material : Nylon - GF Mechanical Attachment Snap Action Switch Mounting Angle : Right Angle Operation/Applicatio n Operating Force : 80 G  [2.822 OZ ] Other Over Travel : .2 MM  [.008 INCH ] Product Type Features Actuator Style : Pin Plunger Product Type : Switch Switch Connection Type : Printed Circuit Board Switch Style : Ultra Miniature Switch Type : Snap Action Termination Features Termination Type : Printed Circuit Board Left

Body Features


  • Movement Differential : .12 MM  [.005 INCH ]
  • Releasing Force : 21 G  [.741 OZ ]

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Position : 6.9 MM  [.272 INCH ]

Contact Features


  • Contact Base Material : Brass
  • Snap Action Switch Contact Current Rating (AMP) : .1
  • Switch Contact Plating Material : Gold over Nickel

Dimensions


  • Pre Travel : .6 MM  [.024 INCH ]

Electrical Characteristics


  • Snap Action Switch Voltage Rating (VAC) : 125
  • Snap Action Switch Voltage Rating (VDC) : 30

Housing Features


  • Housing Material : Nylon - GF

Mechanical Attachment


  • Snap Action Switch Mounting Angle : Right Angle

Operation/Application


  • Operating Force : 80 G  [2.822 OZ ]

Other


  • Over Travel : .2 MM  [.008 INCH ]

Product Type Features


  • Actuator Style : Pin Plunger
  • Product Type : Switch
  • Switch Connection Type : Printed Circuit Board
  • Switch Style : Ultra Miniature
  • Switch Type : Snap Action

Termination Features


  • Termination Type : Printed Circuit Board Left
Buy Now

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number 1825043-6
Product Name Snap Action Switches
Actuator Style Pushbutton Style
Common Size Subminiature
Base Material Thermoplastic / Plastic
Actuator Material Metallic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435260-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action Switches - K1041804 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - 2351444-3 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Snap Action Switches - 2351445-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers