Littelfuse, Inc. Fans, Thermal Management - Thermal - Heat Sinks AQ3522-01FTG

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Fans, Thermal Management - Thermal - Heat Sinks Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 85.5V Voltage - Breakdown (Min): 95V Voltage - Clamping (Max) @ Ipp: 25V Current - Peak Pulse (10/1000µs): 5.5A
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Fans, Thermal Management - Thermal - Heat Sinks Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 85.5V Voltage - Breakdown (Min): 95V Voltage - Clamping (Max) @ Ipp: 25V Current - Peak Pulse (10/1000µs): 5.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Thermal - Heat Sinks - AQ3522-01FTG - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
AQ3522-01FTG
Fans, Thermal Management - Thermal - Heat Sinks AQ3522-01FTG
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Fans, Thermal Management - Thermal - Heat Sinks Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 85.5V Voltage - Breakdown (Min): 95V Voltage - Clamping (Max) @ Ipp: 25V Current - Peak Pulse (10/1000µs): 5.5A

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Fans, Thermal Management - Thermal - Heat Sinks
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 85.5V
Voltage - Breakdown (Min): 95V
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 5.5A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Heat Sinks
Product Number AQ3522-01FTG
Product Name Fans, Thermal Management - Thermal - Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details