Littelfuse, Inc. TVS - TVS - Thyristors - A5030UC6LRP A5030UC6LRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 766768-A5030UC6LRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 35pF, 40pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 6 Voltage - Off State: 270V, 400V Voltage - Breakover: 340V, 550V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: A5030UC6 Categories: Circuit Protection Alternative Parts (Cross-Reference): A5030UC6L; A5030UC6LTP; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 766768-A5030UC6LRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 35pF, 40pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 6 Voltage - Off State: 270V, 400V Voltage - Breakover: 340V, 550V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: A5030UC6 Categories: Circuit Protection Alternative Parts (Cross-Reference): A5030UC6L; A5030UC6LTP; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - A5030UC6LRP - 766768-A5030UC6LRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - A5030UC6LRP
766768-A5030UC6LRP
TVS - TVS - Thyristors - A5030UC6LRP 766768-A5030UC6LRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 766768-A5030UC6LRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 35pF, 40pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 6 Voltage - Off State: 270V, 400V Voltage - Breakover: 340V, 550V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: A5030UC6 Categories: Circuit Protection Alternative Parts (Cross-Reference): A5030UC6L; A5030UC6LTP; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 766768-A5030UC6LRP
Series: SIDACtor
Packaging: Reel package
Package: 6-SMD, Gull Wing
Mounting: SMD
Capacitance: 35pF, 40pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 6
Voltage - Off State: 270V, 400V
Voltage - Breakover: 340V, 550V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Family Name: A5030UC6
Categories: Circuit Protection
Alternative Parts (Cross-Reference): A5030UC6L; A5030UC6LTP;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
A5030UC6LRP
Thyristor Surge Protection Devices (TSPD) A5030UC6LRP
Thyristor Surge Protection Devices (TSPD) 6Chp 270/400V 500A

Thyristor Surge Protection Devices (TSPD) 6Chp 270/400V 500A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 766768-A5030UC6LRP A5030UC6LRP
Product Name TVS - TVS - Thyristors - A5030UC6LRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B582-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR12DG - 884388-MCR12DG - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Infineon Technologies AG
View Details