A20405RNMCQ -- ROTARY C&K COMPONENTS
C&K Components
Rotary C&k Components
A20405RNMCQ
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
Rotary Switches |
|
Product Number
|
34AH6318 |
A20405RNMCQ |
|
Product Name
|
Rotary C&k Components |
Rotary Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Type
Keylock
Current Rating
15.0 amps
AC Voltage Rating
115 volts
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 4 poles per wafer
View Details
AC Voltage Rating
1000 volts
Base Material
Thermoplastic / Plastic
Actuator Material
Thermoplastic / Plastic
View Details
Mechanical Life
100000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details