C&K Components Rotary Switches A10815RNCQ

Description
C & K A10815RNCQ Rotary Switch
Request a Quote Datasheet
Description
C & K A10815RNCQ Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 2570605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
2570605
Rotary Switches 2570605
C & K A10815RNCQ Rotary Switch

C & K A10815RNCQ Rotary Switch

Supplier's Site
Rotary Switches - 2570606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
2570606
Rotary Switches 2570606
C & K A10815RNCQ Rotary Switch

C & K A10815RNCQ Rotary Switch

Supplier's Site
Rotary Switches - CKN9824-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN9824-ND
Rotary Switches CKN9824-ND
Rotary Switch 8 Position SP8T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Rotary Switch 8 Position SP8T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
A10815RNCQ
Rotary Switches A10815RNCQ
Rotary Switches SP 8 Shaft PC Pins 2.5A 125VAC 125VDC

Rotary Switches SP 8 Shaft PC Pins 2.5A 125VAC 125VDC

Buy Now Datasheet
Rotary Switch, 1P, 8Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components - 82AC2424 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 8Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components
82AC2424
Rotary Switch, 1P, 8Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components 82AC2424
ROTARY SWITCH, 1P, 8POS, 2.5A, 125VAC; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 1P, 8POS, 2.5A, 125VAC; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 2570605 CKN9824-ND A10815RNCQ 82AC2424
Product Name Rotary Switches Rotary Switches Rotary Switches Rotary Switch, 1P, 8Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components
AC Voltage Rating 250 volts 125 volts
Number of Poles 1 poles 1 poles
Positions per Pole 8 8 8 Position
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products