Schmersal Inc.
E program - EWSE - Step switch - EWSE4K
Description
Mounting hole 22.3 mm
Protection class IP65
Aluminium enlosure
for rough ambient conditions
Request a Quote
Email Supplier
Description
Mounting hole 22.3 mm
Protection class IP65
Aluminium enlosure
for rough ambient conditions
Request a Quote
Email Supplier
Suppliers
E program - EWSE - Step switch - EWSE4K
Mounting hole 22.3 mm
Protection class IP65
Aluminium enlosure
for rough ambient conditions
- Mounting hole 22.3 mm
- Protection class IP65
- Aluminium enlosure
- for rough ambient conditions
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Name
|
E program - EWSE - Step switch - EWSE4K |
|
Mechanical Life
|
1000000 cycles
|
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
1000000 cycles
Text for Number of Positions per Pole
4
Operating Temperature
-13 to 176 F (-25 to 80 C)
View Details
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
2
View Details
Mechanical Life
25000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details
Mechanical Life
1000000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
8
View Details