C&K Components Rotary Switches A10415RNCQK

Description
Rotary Switches Rotary
Datasheet
Description
Rotary Switches Rotary
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
A10415RNCQK
Rotary Switches A10415RNCQK
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet
Rotary C&k Components - 34AH5926 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
34AH5926
Rotary C&k Components 34AH5926
ROTARY

ROTARY

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number A10415RNCQK 34AH5926
Product Name Rotary Switches Rotary C&k Components
Unlock Full Specs
to access all available technical data

Similar Products

Voltage selector switch, 3 stages, step switch, PCB mounting - SWM2 (Print) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switches - 2383960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details