Littelfuse, Inc. Switches & Connectors - Control Switches - Momentary Switches - Series: Heavy Duty Push-Button Switches - 9216-BX 9216-BX

Description
This product is not recommended for new designsLittelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8""-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem. "
Datasheet
Description
This product is not recommended for new designsLittelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8""-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem. "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Momentary Switches - Series: Heavy Duty Push-Button Switches - 9216-BX - 9216-BX - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Momentary Switches - Series: Heavy Duty Push-Button Switches - 9216-BX
9216-BX
Switches & Connectors - Control Switches - Momentary Switches - Series: Heavy Duty Push-Button Switches - 9216-BX 9216-BX
This product is not recommended for new designsLittelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8""-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem. "

This product is not recommended for new designsLittelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8""-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem. "

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Pushbutton Switches
Product Number 9216-BX
Product Name Switches & Connectors - Control Switches - Momentary Switches - Series: Heavy Duty Push-Button Switches - 9216-BX
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213764-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Terminal Type Solder Pin
Features Illuminated Switch; RoHS
Max Current Rating 0.1000 amps
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details