Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188966-913-008-001
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Mount: Wire
RoHS: Compliant
Voltage Rating (AC): 32 V
Voltage Rating (DC): 32 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1188966-913-008-001 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 913-008-001 |