Littelfuse, Inc. 35A & 20A Cylindrical Housing Push-Button Momentary Switches 9003-BX

Description
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.
Datasheet
Description
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35A & 20A Cylindrical Housing Push-Button Momentary Switches - 9003-BX - Littelfuse, Inc.
Rosemont, IL, United States
35A & 20A Cylindrical Housing Push-Button Momentary Switches
9003-BX
35A & 20A Cylindrical Housing Push-Button Momentary Switches 9003-BX
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Pushbutton Switches
Product Number 9003-BX
Product Name 35A & 20A Cylindrical Housing Push-Button Momentary Switches
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 77185802 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details