Littelfuse, Inc. Switches & Connectors - Control Switches - Momentary Switches - Series: Heavy Duty Push-Button Switches - 8715-BX 8715-BX

Description
Moisture-resistant normally on, momentary, spring-to-return switch Traditionally used in stoplight applications, this switch is suitable for minimum of 300,000 cycles and can operate -40*F to 185*F. Silver contacts rated for 10A at 12V DC-24V DC.
Datasheet
Description
Moisture-resistant normally on, momentary, spring-to-return switch Traditionally used in stoplight applications, this switch is suitable for minimum of 300,000 cycles and can operate -40*F to 185*F. Silver contacts rated for 10A at 12V DC-24V DC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Momentary Switches - Series: Heavy Duty Push-Button Switches - 8715-BX - 8715-BX - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Momentary Switches - Series: Heavy Duty Push-Button Switches - 8715-BX
8715-BX
Switches & Connectors - Control Switches - Momentary Switches - Series: Heavy Duty Push-Button Switches - 8715-BX 8715-BX
Moisture-resistant normally on, momentary, spring-to-return switch Traditionally used in stoplight applications, this switch is suitable for minimum of 300,000 cycles and can operate -40*F to 185*F. Silver contacts rated for 10A at 12V DC-24V DC.

Moisture-resistant normally on, momentary, spring-to-return switch Traditionally used in stoplight applications, this switch is suitable for minimum of 300,000 cycles and can operate -40*F to 185*F. Silver contacts rated for 10A at 12V DC-24V DC.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Pushbutton Switches
Product Number 8715-BX
Product Name Switches & Connectors - Control Switches - Momentary Switches - Series: Heavy Duty Push-Button Switches - 8715-BX
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Quick Connect/Blade; Two Male Blade 0.384mm Apart
Unlock Full Specs
to access all available technical data

Similar Products

22mm Flush Momentary Push Buttons - 2AF2 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details