C&K Components Switch Push Spst-No 0.4Va 20V; Switch Operation C&k Components 8631ZBD2

Description
SWITCH PUSH SPST-NO 0.4VA 20V; SWITCH OPERATION:OFF-(ON); CONTACT CONFIGURATION:SPST; CONTACT VOLTAGE AC NOM:20V; CONTACT VOLTAGE DC NOM:20V; CONTACT CURRENT MAX:500MA; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:8600 SERIES; SVHC:NO SVHCROHS COMPLIANT: YES
Datasheet
Description
SWITCH PUSH SPST-NO 0.4VA 20V; SWITCH OPERATION:OFF-(ON); CONTACT CONFIGURATION:SPST; CONTACT VOLTAGE AC NOM:20V; CONTACT VOLTAGE DC NOM:20V; CONTACT CURRENT MAX:500MA; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:8600 SERIES; SVHC:NO SVHCROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Push Spst-No 0.4Va 20V; Switch Operation C&k Components - 30AC7185 - Newark, An Avnet Company
Chicago, IL, United States
Switch Push Spst-No 0.4Va 20V; Switch Operation C&k Components
30AC7185
Switch Push Spst-No 0.4Va 20V; Switch Operation C&k Components 30AC7185
SWITCH PUSH SPST-NO 0.4VA 20V; SWITCH OPERATION:OFF-(ON); CONTACT CONFIGURATION:SPST; CONTACT VOLTAGE AC NOM:20V; CONTACT VOLTAGE DC NOM:20V; CONTACT CURRENT MAX:500MA; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:8600 SERIES; SVHC:NO SVHCROHS COMPLIANT: YES

SWITCH PUSH SPST-NO 0.4VA 20V; SWITCH OPERATION:OFF-(ON); CONTACT CONFIGURATION:SPST; CONTACT VOLTAGE AC NOM:20V; CONTACT VOLTAGE DC NOM:20V; CONTACT CURRENT MAX:500MA; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:8600 SERIES; SVHC:NO SVHCROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 30AC7185
Product Name Switch Push Spst-No 0.4Va 20V; Switch Operation C&k Components
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.26 - Modular step relay 16A - 202680484000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Electromechanical Relays & Contactors - 1-1414121-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.3 watts
View Details
Industrial Relay - 700-CFB310T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details