Littelfuse, Inc. Fuseholders 85000001009

Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4551-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4551-ND
Fuseholders F4551-ND
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse - 67K2340 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse
67K2340
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse 67K2340
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:850 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:850 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4551-ND 67K2340
Product Name Fuseholders Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Street Lighting Fuse Boxes - CS0604-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholders - 486-3856-6-ND - DigiKey
Specs
Rated Operating Voltage 125 volts
Mounting PC Mount
View Details