The 8421SHZGE is a snap-acting momentary pushbutton switch with 4-pole double-throw (4PDT) contact configuration, straight solder termination, and epoxy terminal sealing compatible with bottom-wash PCB cleaning. It features a glass-filled nylon or diallyl phthalate (DAP) case rated UL 94V-0, a brass or steel switch support with matte-tin plating, and operates within a temperature range of -30°C to 75°C. Contact rating is 1 A at 120 V AC or 28 V DC, with contact resistance below 50 mΩ initial. The switch has an electrical life of 60,000 cycles at full load and meets dielectric strength of 1,000 Vrms min. at sea level. It is RoHS compliant when ordered with G or R contact material, and the 8421 model includes a snap-in frame. Dimensions include a height of 0.180 in. for the switch body with snap-in frame.
Pushbutton Switch,STRAIGHT,4PDT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M7185 |
| Product Name | Pushbutton Switch,straight,4Pdt,on-(On),solder Terminal Rohs Compliant C&k Components |
| Approvals | RoHS |