Littelfuse, Inc. Protective Cap Accessories for Push-Button Momentary Switches 83280-03-BP

Description
Screw thread 5/8"-32For use on fuel delivery trucks.Cap is molded from resilient Hydrin which provides excellent resistance to fuel oils. Brown color.
Description
Screw thread 5/8"-32For use on fuel delivery trucks.Cap is molded from resilient Hydrin which provides excellent resistance to fuel oils. Brown color.

Suppliers

Company
Product
Description
Supplier Links
Protective Cap Accessories for Push-Button Momentary Switches - 83280-03-BP - Littelfuse, Inc.
Rosemont, IL, United States
Protective Cap Accessories for Push-Button Momentary Switches
83280-03-BP
Protective Cap Accessories for Push-Button Momentary Switches 83280-03-BP
Screw thread 5/8"-32For use on fuel delivery trucks.Cap is molded from resilient Hydrin which provides excellent resistance to fuel oils. Brown color.

Screw thread 5/8"-32For use on fuel delivery trucks.Cap is molded from resilient Hydrin which provides excellent resistance to fuel oils. Brown color.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Pushbutton Switches
Product Number 83280-03-BP
Product Name Protective Cap Accessories for Push-Button Momentary Switches
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details