Manufacturer: Littelfuse Inc.
Win Source Part Number: 806882-83100000005
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Tin
Contact Material: Copper Alloy
For Use With/Related Products: 5mm x 20mm
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 5mm x 20mm
Number of Circuits: 1
Voltage: 250V
Orientation: Vertical
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Current Rating (Amps): 6.3A
5x20mm Fuseholder 250V 6.3A - Vertical
Fuse Holder 6.3A 250V 1 Circuit Cartridge Through Hole
FUSE HOLDER, 5X20 MM, VERTICAL, THROUGH HOLE 4 PIN, 250V. FREE 2 YEAR RADWELL WARRANTY
FUSE CLIP, 5X20MM, THROUGH HOLE; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:831 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Fuse Holder, 250 V, 250 V, 16 A, Cartridge Fuse Holder, Solder Pin, 1 RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 806882-83100000005 | 7690186 | WK6233-ND | 21600886 | 83T1921 | 26M7855 |
| Product Name | Fuseholders - 83100000005 | Fuse Holders | Fuseholders | Fuse Holder | Fuse Clip, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse | Fuse Holder, 250 V, 250 V, 16 A, Cartridge Fuse Holder, Solder Pin, 1 Rohs Compliant Littelfuse |
| Normal Operating Current | 6.3 amps | 16 amps |