C&K Components Fans, Thermal Management - Thermal - Heat Sinks 8168SH9ABE2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Fans, Thermal Management - Thermal - Heat Sinks Part Status: Obsolete Mounting Type: Fixed Switch Function: On-On Current Rating (Amps): 30 mA Actuator Type: Automatic Reset Actuator Marking: No Marking Actuator Marking: No Marking Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Fans, Thermal Management - Thermal - Heat Sinks Part Status: Obsolete Mounting Type: Fixed Switch Function: On-On Current Rating (Amps): 30 mA Actuator Type: Automatic Reset Actuator Marking: No Marking Actuator Marking: No Marking Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Thermal - Heat Sinks - 8168SH9ABE2 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
8168SH9ABE2
Fans, Thermal Management - Thermal - Heat Sinks 8168SH9ABE2
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Fans, Thermal Management - Thermal - Heat Sinks Part Status: Obsolete Mounting Type: Fixed Switch Function: On-On Current Rating (Amps): 30 mA Actuator Type: Automatic Reset Actuator Marking: No Marking Actuator Marking: No Marking Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Fans, Thermal Management - Thermal - Heat Sinks
Part Status: Obsolete
Mounting Type: Fixed
Switch Function: On-On
Current Rating (Amps): 30 mA
Actuator Type: Automatic Reset
Actuator Marking: No Marking
Actuator Marking: No Marking
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Heat Sinks
Product Number 8168SH9ABE2
Product Name Fans, Thermal Management - Thermal - Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-hfx-28015 - TPS Elektronik GmbH
Specs
W 242 mm (9.53 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Relay Heatsinks - 9032955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Din rail
View Details