The 8060 series SPDT alternate action pushbutton switch features a vertical right angle, snap-in, PC thru-hole termination with 0.150" pitch, epoxy terminal seal, and is compatible with bottom-wash PCB cleaning. It has a contact rating of 6 A at 120 V AC or 28 V DC, and 3 A at 250 V AC, with an electrical life of 50,000 make-and-break cycles at full load. The case is made of glass-filled nylon 6/6 or diallyl phthalate (UL 94V-0), operating temperature range is -30°C to 65°C, and dielectric strength is 1,000 Vrms min. at sea level.
Pushbutton Switch,RIGHT ANGLE,SPDT,ON-ON,PC TAIL Terminal,PCB Hole Count:5
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M6881 |
| Product Name | Pushbutton Switch,right Angle,spdt,on-On,pc Tail Terminal,pcb Hole Count C&k Components |