Littelfuse, Inc. Fuse Holders 81500000005

Description
Shocksafe fuseholder Cap,5x20mm
Request a Quote
Description
Shocksafe fuseholder Cap,5x20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 3607244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
3607244
Fuse Holders 3607244
Shocksafe fuseholder Cap,5x20mm

Shocksafe fuseholder Cap,5x20mm

Supplier's Site
Fuse Holder - 24755010 - Radwell International
Willingboro, NJ, United States
Fuse Holder
24755010
Fuse Holder 24755010
FUSE HOLDER CAP, 5 X 20MM FUSES, PANEL MOUNT, FOR USE WITH: LITTELFUSE CARTRIDGE FUSES - 5MM X 20MM, BODY MATERIAL: THERMOPLASTIC, FUSE CURRENT: 6.3A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER CAP, 5 X 20MM FUSES, PANEL MOUNT, FOR USE WITH: LITTELFUSE CARTRIDGE FUSES - 5MM X 20MM, BODY MATERIAL: THERMOPLASTIC, FUSE CURRENT: 6.3A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse Holder -  - Radwell International
Willingboro, NJ, United States
Fuse Holder
Fuse Holder
LITTELFUSE Panel Accessories 81500000005

LITTELFUSE Panel Accessories 81500000005

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Fuse Holders Fuse Holders
Product Number 3607244 24755010
Product Name Fuse Holders Fuse Holder
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter - 11AC0606 - Newark, An Avnet Company
Specs
Normal Operating Current 32 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 3721047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
5mm Low Profile SMT Holder - 4528 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details