The 8020 Series is a snap-acting momentary pushbutton switch for applications such as instrumentation and telecommunications. The 8125 model is a SPDT on-momentary switch with a 0.4 VA contact rating at 20 V AC or DC maximum, using B contact material (copper alloy with gold plating over nickel). It features an epoxy terminal seal compatible with bottom-wash cleaning, RoHS compliance, and operates between -30°C and 75°C. The switch has a glass-filled nylon or DAP case with UL 94V-0 flame rating, and a brass or zinc nickel-plated bushing. Termination is solder lug (Z). Its physical dimensions include a .250" high flat actuator, with a maximum cap installation force of 10 lbs. All models share the same terminal seal and cleaning compatibility.
Pushbutton Switch,STRAIGHT,SPDT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M6832 |
| Product Name | Pushbutton Switch,straight,spdt,on-(On),solder Terminal C&k Components |