C&K Components Pushbutton Switch, Spdt, 1A, 120Vac; Switch Operation C&k Components 8121J81ZGE22

Description
PUSHBUTTON SWITCH, SPDT, 1A, 120VAC; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:Solder; Product Range:8020 Series RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPDT, 1A, 120VAC; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:Solder; Product Range:8020 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spdt, 1A, 120Vac; Switch Operation C&k Components - 40M6605 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, 1A, 120Vac; Switch Operation C&k Components
40M6605
Pushbutton Switch, Spdt, 1A, 120Vac; Switch Operation C&k Components 40M6605
PUSHBUTTON SWITCH, SPDT, 1A, 120VAC; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:Solder; Product Range:8020 Series RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT, 1A, 120VAC; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:Solder; Product Range:8020 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 40M6605
Product Name Pushbutton Switch, Spdt, 1A, 120Vac; Switch Operation C&k Components
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 288-504 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details