Littelfuse, Inc. Controller 80715000000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Controller Packaging: Tape & Reel (TR) Part Status: Not Available Mounting Type: Chassis, Stud Mount Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 42V Response Time: 110ns Approval Agency: ISO8820, SAE Operating Temperature: -40°C ~ 85°C Size / Dimension: 2.360" Dia (60.00mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Controller Packaging: Tape & Reel (TR) Part Status: Not Available Mounting Type: Chassis, Stud Mount Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 42V Response Time: 110ns Approval Agency: ISO8820, SAE Operating Temperature: -40°C ~ 85°C Size / Dimension: 2.360" Dia (60.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller -  - Win Source Electronics
Laguna Hills, CA, United States
Controller
Controller
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Controller Packaging: Tape & Reel (TR) Part Status: Not Available Mounting Type: Chassis, Stud Mount Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 42V Response Time: 110ns Approval Agency: ISO8820, SAE Operating Temperature: -40°C ~ 85°C Size / Dimension: 2.360" Dia (60.00mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Controller
Packaging: Tape & Reel (TR)
Part Status: Not Available
Mounting Type: Chassis, Stud Mount
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 42V
Response Time: 110ns
Approval Agency: ISO8820, SAE
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 2.360" Dia (60.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Cards and Network Controllers
Product Name Controller
Unlock Full Specs
to access all available technical data

Similar Products