C&K Components Alternate Action and Momentary Pushbutton Switches 8060 Series

Description
Features/Benefits Long travel Available with LED Long life contact design Epoxy terminial seal compatabile with bottom wash cleaning RoHS compliant models available Typical Applications Instrumentation Computers and peripherals Telecommunications and networking equipment
Datasheet
Description
Features/Benefits Long travel Available with LED Long life contact design Epoxy terminial seal compatabile with bottom wash cleaning RoHS compliant models available Typical Applications Instrumentation Computers and peripherals Telecommunications and networking equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alternate Action and Momentary Pushbutton Switches - 8060 Series - C&K Components
Newton, MA, USA
Alternate Action and Momentary Pushbutton Switches
8060 Series
Alternate Action and Momentary Pushbutton Switches 8060 Series
Features/Benefits Long travel Available with LED Long life contact design Epoxy terminial seal compatabile with bottom wash cleaning RoHS compliant models available Typical Applications Instrumentation Computers and peripherals Telecommunications and networking equipment

Features/Benefits

  • Long travel
  • Available with LED
  • Long life contact design
  • Epoxy terminial seal compatabile with bottom wash cleaning
  • RoHS compliant models available

Typical Applications

  • Instrumentation
  • Computers and peripherals
  • Telecommunications and networking equipment
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Pushbutton Switches
Product Number 8060 Series
Product Name Alternate Action and Momentary Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) (optional feature); Momentary Contact (optional feature)
Switching Mechanism Single Pole, Double Throw (SPDT) (optional feature); Double Pole, Single Throw (DPST) (optional feature)
Switch Dimensions 12.7mm x 11.4mm x 30mm
Terminal Type Right Angle PC Pins (optional feature); Straight PC Pins (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Push Button Switches - 1-2364689-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details