Littelfuse, Inc. Disconnect Switch, Spst, 400A, 12Vdc; No. Of Poles Littelfuse 75920

Description
DISCONNECT SWITCH, SPST, 400A, 12VDC; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:IP68; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Panel Mount RoHS Compliant: Yes
Datasheet
Description
DISCONNECT SWITCH, SPST, 400A, 12VDC; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:IP68; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect Switch, Spst, 400A, 12Vdc; No. Of Poles Littelfuse - 34AC9293 - Newark, An Avnet Company
Chicago, IL, United States
Disconnect Switch, Spst, 400A, 12Vdc; No. Of Poles Littelfuse
34AC9293
Disconnect Switch, Spst, 400A, 12Vdc; No. Of Poles Littelfuse 34AC9293
DISCONNECT SWITCH, SPST, 400A, 12VDC; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:IP68; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Panel Mount RoHS Compliant: Yes

DISCONNECT SWITCH, SPST, 400A, 12VDC; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:IP68; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AC9293
Product Name Disconnect Switch, Spst, 400A, 12Vdc; No. Of Poles Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products