Littelfuse, Inc. 36 V High-Amp DPST Master Battery Disconnect Switches 75912-BX

Description
This model of the 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch (75912-BX) is designed to handle two high-current loads. This allows you to control two systems or to disconnect the positive and negative of the same circuit.This individually boxed master disconnect switch features a heavy-duty, plated-steel housing, a sealed IPX8 design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The four 3/8"-24 studs are rated for a continuous current of 125 A and an intermittent current of 750 A for 15 seconds ON and 5 minutes OFF. Four 3/8"-24 studs with 125 A continuous current rating Rated for an intermittent current of 750 A at 15 seconds ON, 5 minutes OFF Sealed design offers IPX8-rated protection against water Separate insulated poles Silver contact surfaces Lever actuator Indexing and alignment pin Individually boxed
Datasheet
Description
This model of the 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch (75912-BX) is designed to handle two high-current loads. This allows you to control two systems or to disconnect the positive and negative of the same circuit.This individually boxed master disconnect switch features a heavy-duty, plated-steel housing, a sealed IPX8 design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The four 3/8"-24 studs are rated for a continuous current of 125 A and an intermittent current of 750 A for 15 seconds ON and 5 minutes OFF. Four 3/8"-24 studs with 125 A continuous current rating Rated for an intermittent current of 750 A at 15 seconds ON, 5 minutes OFF Sealed design offers IPX8-rated protection against water Separate insulated poles Silver contact surfaces Lever actuator Indexing and alignment pin Individually boxed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36 V High-Amp DPST Master Battery Disconnect Switches - 75912-BX - Littelfuse, Inc.
Rosemont, IL, United States
36 V High-Amp DPST Master Battery Disconnect Switches
75912-BX
36 V High-Amp DPST Master Battery Disconnect Switches 75912-BX
This model of the 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch (75912-BX) is designed to handle two high-current loads. This allows you to control two systems or to disconnect the positive and negative of the same circuit.This individually boxed master disconnect switch features a heavy-duty, plated-steel housing, a sealed IPX8 design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The four 3/8"-24 studs are rated for a continuous current of 125 A and an intermittent current of 750 A for 15 seconds ON and 5 minutes OFF. Four 3/8"-24 studs with 125 A continuous current rating Rated for an intermittent current of 750 A at 15 seconds ON, 5 minutes OFF Sealed design offers IPX8-rated protection against water Separate insulated poles Silver contact surfaces Lever actuator Indexing and alignment pin Individually boxed

This model of the 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch (75912-BX) is designed to handle two high-current loads. This allows you to control two systems or to disconnect the positive and negative of the same circuit.This individually boxed master disconnect switch features a heavy-duty, plated-steel housing, a sealed IPX8 design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The four 3/8"-24 studs are rated for a continuous current of 125 A and an intermittent current of 750 A for 15 seconds ON and 5 minutes OFF. Four 3/8"-24 studs with 125 A continuous current rating Rated for an intermittent current of 750 A at 15 seconds ON, 5 minutes OFF Sealed design offers IPX8-rated protection against water Separate insulated poles Silver contact surfaces Lever actuator Indexing and alignment pin Individually boxed

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 75912-BX
Product Name 36 V High-Amp DPST Master Battery Disconnect Switches
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER4100UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Disconnect Switch - 1494G-FF3N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 400 amps
View Details
Isolator Switches - 150102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details