Littelfuse, Inc. 36 V High-Amp DPST Master Battery Disconnect Switches 75904-12

Description
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75904-12) features a heavy-duty, plated-steel housing, a sealed IP67 design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The two large 3/8"-24 studs are rated for a continuous current of 125 A and an intermittent current of 800 A for 15 seconds ON and 5 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 125 A continuous current rating on large 3/8"-24 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 800 A at 15 seconds ON, 5 minutes OFF IP67-rated design offers resistance to dust and water ingress Silver contacts Lever actuator (81416) Indexing and alignment pin UL Listed
Datasheet
Description
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75904-12) features a heavy-duty, plated-steel housing, a sealed IP67 design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The two large 3/8"-24 studs are rated for a continuous current of 125 A and an intermittent current of 800 A for 15 seconds ON and 5 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 125 A continuous current rating on large 3/8"-24 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 800 A at 15 seconds ON, 5 minutes OFF IP67-rated design offers resistance to dust and water ingress Silver contacts Lever actuator (81416) Indexing and alignment pin UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36 V High-Amp DPST Master Battery Disconnect Switches - 75904-12 - Littelfuse, Inc.
Rosemont, IL, United States
36 V High-Amp DPST Master Battery Disconnect Switches
75904-12
36 V High-Amp DPST Master Battery Disconnect Switches 75904-12
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75904-12) features a heavy-duty, plated-steel housing, a sealed IP67 design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The two large 3/8"-24 studs are rated for a continuous current of 125 A and an intermittent current of 800 A for 15 seconds ON and 5 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 125 A continuous current rating on large 3/8"-24 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 800 A at 15 seconds ON, 5 minutes OFF IP67-rated design offers resistance to dust and water ingress Silver contacts Lever actuator (81416) Indexing and alignment pin UL Listed

The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75904-12) features a heavy-duty, plated-steel housing, a sealed IP67 design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The two large 3/8"-24 studs are rated for a continuous current of 125 A and an intermittent current of 800 A for 15 seconds ON and 5 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 125 A continuous current rating on large 3/8"-24 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 800 A at 15 seconds ON, 5 minutes OFF IP67-rated design offers resistance to dust and water ingress Silver contacts Lever actuator (81416) Indexing and alignment pin UL Listed

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 75904-12
Product Name 36 V High-Amp DPST Master Battery Disconnect Switches
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details
Battery Disconnect Switches - K1140646 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details
Fuse Switch Disconnectors - 1812587 - RS Components, Ltd.
Specs
Type Fusible
Poles 2P; 2
Fuse Type 10.3 x 38 mm
View Details