Toggle Switches Miniature Toggle Switch
SWITCH TOGGLE DP3T 5A 120V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 7411SPYAV2QE | 7411SPYAV2QE |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Terminal Type | Screw Terminals | PC Pin |
| Operating Temperature | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |
| Current Rating | 5 amps | 5 amps |
| Toggle Actuator | Anti-Rotation |