Toggle Switch DP3T Through Hole, Right Angle, Vertical
SWITCH TOGGLE DP3T 0.4VA 20V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 108-7411SD9AV2BE-ND | 7411SD9AV2BE | 7411SD9AV2BE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | DP3T | DP3T |