C&K Components Toggle Switches 7401TZGE

Description
Toggle Switch 4PDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch 4PDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 108-7401TZGE-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
108-7401TZGE-ND
Toggle Switches 108-7401TZGE-ND
Toggle Switch 4PDT Panel Mount

Toggle Switch 4PDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 1375972-7401TZGE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1375972-7401TZGE
Switches - Toggle Switches 1375972-7401TZGE
Win Source Part Number: 1375972-7401TZGE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7401TZ Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Circuit: 4PDT Switch Function: On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Round Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 11.91mm Dia Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 17.45mm Bushing Thread: 15/32-32

Win Source Part Number: 1375972-7401TZGE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 7401TZ
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 5A (AC/DC)
Circuit: 4PDT
Switch Function: On-On
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Standard Round
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 11.91mm Dia
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 17.45mm
Bushing Thread: 15/32-32

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7401TZGE
Switches - Toggle Switches 7401TZGE
SWITCH TOGGLE 4PDT 5A 120V

SWITCH TOGGLE 4PDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7401TZGE
Toggle Switches 7401TZGE
Toggle Switches Miniature Toggle Switch

Toggle Switches Miniature Toggle Switch

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 108-7401TZGE-ND 1375972-7401TZGE 7401TZGE 7401TZGE
Product Name Toggle Switches Switches - Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 4PDT 4PDT 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2267087-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 361819 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details