Toggle Switch 4PDT Panel Mount
Toggle Switches Miniature Toggle Switch
SWITCH TOGGLE 4PDT 5A 120V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 108-7401SPY1ZQE-ND | 7401SPY1ZQE | 7401SPY1ZQE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Anti-Rotation | Anti-Rotation | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | 4PDT | 4PDT |