The 7401P3YZQE is a 4-pole, On-None-On toggle switch from the 7000 Series, designed for telecommunications, instrumentation, and medical equipment applications. It features a P3 flatted, anti-rotation actuator, Y bushing with a .350 high keyway, Z solder lug termination, and Q contact material rated for 5 A at 120 V AC or 28 V DC and 2 A at 250 V AC. The switch has an epoxy terminal seal compatible with bottom-wash cleaning, operates from -30°C to 85°C, and meets a dielectric strength of 1000 Vrms min. at sea level. Electrical life is rated at 40,000 make-and-break cycles. The case is constructed from glass-filled nylon 6/6 (UL 94V-0), with a brass actuator and stainless steel housing. Contact resistance is below 10 mΩ initial at 2-4 V DC and 100 mA.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 51R2137 |
| Product Name | Toggle C&k Components |