Toggle Switch 3PDT Through Hole, Right Angle
TOGGLE SWITCH, 3PDT, 20V, THT; Switch Operation:On-None-On
SWITCH TOGGLE 3PDT 0.4VA 20V
Toggle Switches Switch Toggle 3Pdt R/A Pc Mnt
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1383-ND | 82AC4207 | 7301MD9ABE | 7301MD9ABE |
| Product Name | Toggle Switches | Toggle Switch, 3Pdt, 20V, Tht; Switch Operation C&k Components | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT |