The 7301 is a 3-pole toggle switch with an SPDT function, designed for telecommunication, instrumentation, and medical applications. It features a K2 locking lever actuator, solder lug terminations, and Q contact material rated at 5 A at 120 V AC or 28 V DC, and 2 A at 250 V AC. The switch has an operating temperature range of -30°C to 85°C, a dielectric strength of 1000 Vrms min., and an electrical life of 40,000 cycles. The case is made of glass-filled nylon 6/6 (UL 94V-0), with a brass actuator and nickel-plated brass bushing. The terminal seal is epoxy, compatible with bottom-wash cleaning. The part is RoHS compliant.
TOGGLE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80AH0803 |
| Product Name | Toggle Rohs Compliant C&k Components |
| Approvals | RoHS |