Toggle Switch 3PDT Panel Mount
SWITCH TOGGLE 3PDT 5A 120V
Toggle Switches Toggle 3PDT ON-ON
TOGGLE SWITCH, 3PDT, 5A, 120V, PANEL; Switch Operation:On-None-On
Miniature Toggle Switches, 1000 V (RMS) Dielectric Strength, Epoxy (Standard) Seal, 7000 Series
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1496-ND | 7301K2ZQE | 7301K2ZQE | 82AC4206 | 70128540 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch, 3Pdt, 5A, 120V, Panel; Switch Operation C&k Components | Switch, LOCKING, Toggle, 3PDT, ON-NONE-ON, PNL-MNTED, 5A@120VAC OR 28VDC |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Locking Lever | Locking Lever | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | 3PDT |